multicomp PRO Tri Rated Wire, 0.5Mm2, Blue, 500M; Jacket Material Multicomp Pro PP001308

Description
TRI RATED WIRE, 0.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Blue, 500M; Jacket Material Multicomp Pro - 73AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
73AC8223
Tri Rated Wire, 0.5Mm2, Blue, 500M; Jacket Material Multicomp Pro 73AC8223
TRI RATED WIRE, 0.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8223
Product Name Tri Rated Wire, 0.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details