multicomp PRO Tri Rated Wire, 0.5Mm2, White, 500M; Jacket Material Multicomp Pro PP001307

Description
TRI RATED WIRE, 0.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, White, 500M; Jacket Material Multicomp Pro - 29AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, White, 500M; Jacket Material Multicomp Pro
29AH7182
Tri Rated Wire, 0.5Mm2, White, 500M; Jacket Material Multicomp Pro 29AH7182
TRI RATED WIRE, 0.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7182
Product Name Tri Rated Wire, 0.5Mm2, White, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details