multicomp PRO Tri Rated Wire, 0.5Mm2, Yellow, 500M; Jacket Material Multicomp Pro PP001306

Description
TRI RATED WIRE, 0.5MM2, YELLOW, 500M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, YELLOW, 500M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Yellow, 500M; Jacket Material Multicomp Pro - 42AC1120 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Yellow, 500M; Jacket Material Multicomp Pro
42AC1120
Tri Rated Wire, 0.5Mm2, Yellow, 500M; Jacket Material Multicomp Pro 42AC1120
TRI RATED WIRE, 0.5MM2, YELLOW, 500M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, YELLOW, 500M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1120
Product Name Tri Rated Wire, 0.5Mm2, Yellow, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details