multicomp PRO Tri Rated Wire, 0.5Mm2, Red, 500M; Jacket Material Multicomp Pro PP001305

Description
TRI RATED WIRE, 0.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Red, 500M; Jacket Material Multicomp Pro - 42AC1119 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Red, 500M; Jacket Material Multicomp Pro
42AC1119
Tri Rated Wire, 0.5Mm2, Red, 500M; Jacket Material Multicomp Pro 42AC1119
TRI RATED WIRE, 0.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1119
Product Name Tri Rated Wire, 0.5Mm2, Red, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details