multicomp PRO Tri Rated Cable, 16Mm2, Yellow, 100M; Jacket Material Multicomp Pro PP001303

Description
TRI RATED CABLE, 16MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 16MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 16Mm2, Yellow, 100M; Jacket Material Multicomp Pro - 68Y7986 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 16Mm2, Yellow, 100M; Jacket Material Multicomp Pro
68Y7986
Tri Rated Cable, 16Mm2, Yellow, 100M; Jacket Material Multicomp Pro 68Y7986
TRI RATED CABLE, 16MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 16MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7986
Product Name Tri Rated Cable, 16Mm2, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details