multicomp PRO Tri Rated Cable, 10Mm2, Yellow, 100M; Jacket Material Multicomp Pro PP001302

Description
TRI RATED CABLE, 10MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 10MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 10Mm2, Yellow, 100M; Jacket Material Multicomp Pro - 68Y7985 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, Yellow, 100M; Jacket Material Multicomp Pro
68Y7985
Tri Rated Cable, 10Mm2, Yellow, 100M; Jacket Material Multicomp Pro 68Y7985
TRI RATED CABLE, 10MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7985
Product Name Tri Rated Cable, 10Mm2, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details