multicomp PRO Tri Rated Wire, 6Mm2, Yellow, 1M; Jacket Material Multicomp Pro PP001301

Description
TRI RATED WIRE, 6MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 6MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 6Mm2, Yellow, 1M; Jacket Material Multicomp Pro - 79Y4703 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 6Mm2, Yellow, 1M; Jacket Material Multicomp Pro
79Y4703
Tri Rated Wire, 6Mm2, Yellow, 1M; Jacket Material Multicomp Pro 79Y4703
TRI RATED WIRE, 6MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 6MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4703
Product Name Tri Rated Wire, 6Mm2, Yellow, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details