multicomp PRO Tri Rated Wire, 4Mm2, Yellow, 1M; Jacket Material Multicomp Pro PP001300

Description
TRI RATED WIRE, 4MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Yellow, 1M; Jacket Material Multicomp Pro - 79Y4702 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Yellow, 1M; Jacket Material Multicomp Pro
79Y4702
Tri Rated Wire, 4Mm2, Yellow, 1M; Jacket Material Multicomp Pro 79Y4702
TRI RATED WIRE, 4MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 4Mm2, Yellow, 100M; Jacket Material Multicomp Pro - 68Y7983 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Yellow, 100M; Jacket Material Multicomp Pro
68Y7983
Tri Rated Cable, 4Mm2, Yellow, 100M; Jacket Material Multicomp Pro 68Y7983
TRI RATED CABLE, 4MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4702 68Y7983
Product Name Tri Rated Wire, 4Mm2, Yellow, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 4Mm2, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details