multicomp PRO Tri Rated Cable, 1Mm2, Yellow, 100M; Jacket Material Multicomp Pro PP001297

Description
TRI RATED CABLE, 1MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 1MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 1Mm2, Yellow, 100M; Jacket Material Multicomp Pro - 68Y7980 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Yellow, 100M; Jacket Material Multicomp Pro
68Y7980
Tri Rated Cable, 1Mm2, Yellow, 100M; Jacket Material Multicomp Pro 68Y7980
TRI RATED CABLE, 1MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site
Tri Rated Wire, 1Mm2, Yellow, 1M; Jacket Material Multicomp Pro - 79Y4699 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Yellow, 1M; Jacket Material Multicomp Pro
79Y4699
Tri Rated Wire, 1Mm2, Yellow, 1M; Jacket Material Multicomp Pro 79Y4699
TRI RATED WIRE, 1MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7980 79Y4699
Product Name Tri Rated Cable, 1Mm2, Yellow, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 1Mm2, Yellow, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details