Tri Rated Cable, 0.75mm², Yellow, 100m is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels of power switchgear, as well as internal connectors in rectifier equipment and motor starters. The cable meets various standards including BS EN 50525-2-31, BS 6231 Type CK, UL Subj. 758, and CSA C22.2 No. 210. The cable features a Class 5 flexible copper conductor with PVC insulation rated for a maximum operating temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V and a minimum bending radius of 6 times the overall diameter. The nominal overall diameter is approximately 2.85mm, and the cable is available in a variety of colors, including yellow. This product is RoHS compliant and is supplied on a reel of 100 meters.
TRI RATED CABLE, 0.75MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68Y7979 |
| Product Name | Tri Rated Cable, 0.75Mm2, Yellow, 100M; Jacket Material Multicomp Pro |
| Rated Temperature | 105 C (221 F) |