multicomp PRO Tri Rated Wire, 16Mm2, White, 1M; Jacket Material Multicomp Pro PP001294

Description
TRI RATED WIRE, 16MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 16MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 16Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4696 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 16Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4696
Tri Rated Wire, 16Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4696
TRI RATED WIRE, 16MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 16MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4696
Product Name Tri Rated Wire, 16Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details