multicomp PRO Tri Rated Wire, 10Mm2, White, 1M; Jacket Material Multicomp Pro PP001293

Description
TRI RATED WIRE, 10MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 10MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 10Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4695 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 10Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4695
Tri Rated Wire, 10Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4695
TRI RATED WIRE, 10MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 10MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4695
Product Name Tri Rated Wire, 10Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details