Tri Rated Wire, 6Mm2, White, 1M is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels of power switchgear, as well as internal connectors in rectifier equipment and motor starters. The wire conforms to multiple standards, including BS EN 50525-2-31, BS 6231 Type CK, UL Subj.758, and CSA C22.2 No. 210, ensuring reliability and safety in various electrical installations. The wire features a Class 5 flexible copper conductor with PVC insulation rated for a maximum temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V and a minimum bending radius of six times the overall diameter. The nominal overall diameter and insulation thickness are designed to meet specific application needs. This product is available in various colors, including white, and can be purchased by the meter or in reels of 100 m or 500 m, depending on the specific requirements of the project.
TRI RATED WIRE, 6MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
TRI RATED CABLE, 6MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 79Y4694 | 68Y7975 |
| Product Name | Tri Rated Wire, 6Mm2, White, 1M; Jacket Material Multicomp Pro | Tri Rated Cable, 6Mm2, White, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS | RoHS |