multicomp PRO Tri Rated Wire, 4Mm2, White, 1M; Jacket Material Multicomp Pro PP001291

Description
TRI RATED WIRE, 4MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4693 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4693
Tri Rated Wire, 4Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4693
TRI RATED WIRE, 4MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 4Mm2, White, 100M; Jacket Material Multicomp Pro - 68Y7974 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, White, 100M; Jacket Material Multicomp Pro
68Y7974
Tri Rated Cable, 4Mm2, White, 100M; Jacket Material Multicomp Pro 68Y7974
TRI RATED CABLE, 4MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4693
Product Name Tri Rated Wire, 4Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details