multicomp PRO Tri Rated Wire, 2.5Mm2, White, 1M; Jacket Material Multicomp Pro PP001290

Description
TRI RATED WIRE, 2.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4692 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4692
Tri Rated Wire, 2.5Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4692
TRI RATED WIRE, 2.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 2.5Mm2, White, 100M; Jacket Material Multicomp Pro - 68Y7973 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, White, 100M; Jacket Material Multicomp Pro
68Y7973
Tri Rated Cable, 2.5Mm2, White, 100M; Jacket Material Multicomp Pro 68Y7973
TRI RATED CABLE, 2.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4692
Product Name Tri Rated Wire, 2.5Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details