multicomp PRO Tri Rated Wire, 1.5Mm2, White, 1M; Jacket Material Multicomp Pro PP001289

Description
TRI RATED WIRE, 1.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4691 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4691
Tri Rated Wire, 1.5Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4691
TRI RATED WIRE, 1.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro - 68Y7972 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro
68Y7972
Tri Rated Cable, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro 68Y7972
TRI RATED CABLE, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4691
Product Name Tri Rated Wire, 1.5Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details