multicomp PRO Tri Rated Cable, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro PP001287

Description
TRI RATED CABLE, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro - 68Y7970 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro
68Y7970
Tri Rated Cable, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro 68Y7970
TRI RATED CABLE, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 0.75Mm2, White, 1M; Jacket Material Multicomp Pro - 79Y4689 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, White, 1M; Jacket Material Multicomp Pro
79Y4689
Tri Rated Wire, 0.75Mm2, White, 1M; Jacket Material Multicomp Pro 79Y4689
TRI RATED WIRE, 0.75MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, WHITE, 1M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7970 79Y4689
Product Name Tri Rated Cable, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 0.75Mm2, White, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details