multicomp PRO Tri Rated Wire, 4Mm2, Violet, 1M; Jacket Material Multicomp Pro PP001284

Description
TRI RATED WIRE, 4MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Violet, 1M; Jacket Material Multicomp Pro - 79Y4686 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Violet, 1M; Jacket Material Multicomp Pro
79Y4686
Tri Rated Wire, 4Mm2, Violet, 1M; Jacket Material Multicomp Pro 79Y4686
TRI RATED WIRE, 4MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4686
Product Name Tri Rated Wire, 4Mm2, Violet, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details