multicomp PRO Tri Rated Wire, 2.5Mm2, Violet, 1M; Jacket Material Multicomp Pro PP001283

Description
TRI RATED WIRE, 2.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Violet, 1M; Jacket Material Multicomp Pro - 79Y4685 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
79Y4685
Tri Rated Wire, 2.5Mm2, Violet, 1M; Jacket Material Multicomp Pro 79Y4685
TRI RATED WIRE, 2.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 2.5Mm2, Violet, 100M; Jacket Material Multicomp Pro - 68Y7966 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Violet, 100M; Jacket Material Multicomp Pro
68Y7966
Tri Rated Cable, 2.5Mm2, Violet, 100M; Jacket Material Multicomp Pro 68Y7966
TRI RATED CABLE, 2.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4685
Product Name Tri Rated Wire, 2.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details