multicomp PRO Tri Rated Wire, 1.5Mm2, Violet, 1M; Jacket Material Multicomp Pro PP001282

Description
TRI RATED WIRE, 1.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Violet, 1M; Jacket Material Multicomp Pro - 79Y4684 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
79Y4684
Tri Rated Wire, 1.5Mm2, Violet, 1M; Jacket Material Multicomp Pro 79Y4684
TRI RATED WIRE, 1.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 1.5Mm2, Violet, 100M; Jacket Material Multicomp Pro - 68Y7965 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Violet, 100M; Jacket Material Multicomp Pro
68Y7965
Tri Rated Cable, 1.5Mm2, Violet, 100M; Jacket Material Multicomp Pro 68Y7965
TRI RATED CABLE, 1.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4684
Product Name Tri Rated Wire, 1.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details