multicomp PRO Tri Rated Cable, 1Mm2, Violet, 100M; Jacket Material Multicomp Pro PP001281

Description
TRI RATED CABLE, 1MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 1MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 1Mm2, Violet, 100M; Jacket Material Multicomp Pro - 68Y7964 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Violet, 100M; Jacket Material Multicomp Pro
68Y7964
Tri Rated Cable, 1Mm2, Violet, 100M; Jacket Material Multicomp Pro 68Y7964
TRI RATED CABLE, 1MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7964
Product Name Tri Rated Cable, 1Mm2, Violet, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details