multicomp PRO Tri Rated Cable, 0.75Mm2, Violet, 100M; Jacket Material Multicomp Pro PP001280

Description
TRI RATED CABLE, 0.75MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.75MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.75Mm2, Violet, 100M; Jacket Material Multicomp Pro - 68Y7963 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, Violet, 100M; Jacket Material Multicomp Pro
68Y7963
Tri Rated Cable, 0.75Mm2, Violet, 100M; Jacket Material Multicomp Pro 68Y7963
TRI RATED CABLE, 0.75MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7963
Product Name Tri Rated Cable, 0.75Mm2, Violet, 100M; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details