multicomp PRO Tri Rated Wire, 0.5Mm2, Violet, 1M; Jacket Material Multicomp Pro PP001279

Description
TRI RATED WIRE, 0.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Violet, 1M; Jacket Material Multicomp Pro - 79Y4681 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
79Y4681
Tri Rated Wire, 0.5Mm2, Violet, 1M; Jacket Material Multicomp Pro 79Y4681
TRI RATED WIRE, 0.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, VIOLET, 1M; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 0.5Mm2, Violet, 100M; Jacket Material Multicomp Pro - 68Y7962 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.5Mm2, Violet, 100M; Jacket Material Multicomp Pro
68Y7962
Tri Rated Cable, 0.5Mm2, Violet, 100M; Jacket Material Multicomp Pro 68Y7962
TRI RATED CABLE, 0.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 0.5MM2, VIOLET, 100M; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4681
Product Name Tri Rated Wire, 0.5Mm2, Violet, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details