multicomp PRO Tri Rated Wire, 1.5Mm2, Red, 1M; Jacket Material Multicomp Pro PP001272

Description
TRI RATED WIRE, 1.5MM2, RED, 1M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, RED, 1M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Red, 1M; Jacket Material Multicomp Pro - 79Y4674 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Red, 1M; Jacket Material Multicomp Pro
79Y4674
Tri Rated Wire, 1.5Mm2, Red, 1M; Jacket Material Multicomp Pro 79Y4674
TRI RATED WIRE, 1.5MM2, RED, 1M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, RED, 1M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro - 68Y7955 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro
68Y7955
Tri Rated Cable, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro 68Y7955
TRI RATED CABLE, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4674
Product Name Tri Rated Wire, 1.5Mm2, Red, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details