multicomp PRO Tri Rated Cable, 4Mm2, Pink, 100M; Jacket Material Multicomp Pro PP001267

Description
TRI RATED CABLE, 4MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 4MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 4Mm2, Pink, 100M; Jacket Material Multicomp Pro - 68Y7950 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Pink, 100M; Jacket Material Multicomp Pro
68Y7950
Tri Rated Cable, 4Mm2, Pink, 100M; Jacket Material Multicomp Pro 68Y7950
TRI RATED CABLE, 4MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7950
Product Name Tri Rated Cable, 4Mm2, Pink, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details