multicomp PRO Tri Rated Wire, 1Mm2, Pink, 1M; Jacket Material Multicomp Pro PP001264

Description
TRI RATED WIRE, 1MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Pink, 1M; Jacket Material Multicomp Pro - 79Y4666 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Pink, 1M; Jacket Material Multicomp Pro
79Y4666
Tri Rated Wire, 1Mm2, Pink, 1M; Jacket Material Multicomp Pro 79Y4666
TRI RATED WIRE, 1MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1Mm2, Pink, 100M; Jacket Material Multicomp Pro - 68Y7947 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Pink, 100M; Jacket Material Multicomp Pro
68Y7947
Tri Rated Cable, 1Mm2, Pink, 100M; Jacket Material Multicomp Pro 68Y7947
TRI RATED CABLE, 1MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4666
Product Name Tri Rated Wire, 1Mm2, Pink, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details