multicomp PRO Tri Rated Wire, 0.75Mm2, Pink, 1M; Jacket Material Multicomp Pro PP001263

Description
TRI RATED WIRE, 0.75MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.75MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.75Mm2, Pink, 1M; Jacket Material Multicomp Pro - 79Y4665 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, Pink, 1M; Jacket Material Multicomp Pro
79Y4665
Tri Rated Wire, 0.75Mm2, Pink, 1M; Jacket Material Multicomp Pro 79Y4665
TRI RATED WIRE, 0.75MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, PINK, 1M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 0.75Mm2, Pink, 100M; Jacket Material Multicomp Pro - 68Y7946 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, Pink, 100M; Jacket Material Multicomp Pro
68Y7946
Tri Rated Cable, 0.75Mm2, Pink, 100M; Jacket Material Multicomp Pro 68Y7946
TRI RATED CABLE, 0.75MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, PINK, 100M; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4665
Product Name Tri Rated Wire, 0.75Mm2, Pink, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details