multicomp PRO Tri Rated Cable, 6Mm2, Orange, 100M; Jacket Material Multicomp Pro PP001261

Description
TRI RATED CABLE, 6MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 6MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 6Mm2, Orange, 100M; Jacket Material Multicomp Pro - 68Y7944 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 6Mm2, Orange, 100M; Jacket Material Multicomp Pro
68Y7944
Tri Rated Cable, 6Mm2, Orange, 100M; Jacket Material Multicomp Pro 68Y7944
TRI RATED CABLE, 6MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 6MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site
Tri Rated Wire, 6Mm2, Orange, 1M; Jacket Material Multicomp Pro - 79Y4663 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 6Mm2, Orange, 1M; Jacket Material Multicomp Pro
79Y4663
Tri Rated Wire, 6Mm2, Orange, 1M; Jacket Material Multicomp Pro 79Y4663
TRI RATED WIRE, 6MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 6MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7944 79Y4663
Product Name Tri Rated Cable, 6Mm2, Orange, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 6Mm2, Orange, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details