multicomp PRO Tri Rated Wire, 4Mm2, Orange, 1M; Jacket Material Multicomp Pro PP001260

Description
TRI RATED WIRE, 4MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Orange, 1M; Jacket Material Multicomp Pro - 79Y4662 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Orange, 1M; Jacket Material Multicomp Pro
79Y4662
Tri Rated Wire, 4Mm2, Orange, 1M; Jacket Material Multicomp Pro 79Y4662
TRI RATED WIRE, 4MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 4Mm2, Orange, 100M; Jacket Material Multicomp Pro - 68Y7943 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Orange, 100M; Jacket Material Multicomp Pro
68Y7943
Tri Rated Cable, 4Mm2, Orange, 100M; Jacket Material Multicomp Pro 68Y7943
TRI RATED CABLE, 4MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4662
Product Name Tri Rated Wire, 4Mm2, Orange, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details