multicomp PRO Tri Rated Cable, 2.5Mm2, Orange, 100M; Jacket Material Multicomp Pro PP001259

Description
TRI RATED CABLE, 2.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 2.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 2.5Mm2, Orange, 100M; Jacket Material Multicomp Pro - 68Y7942 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Orange, 100M; Jacket Material Multicomp Pro
68Y7942
Tri Rated Cable, 2.5Mm2, Orange, 100M; Jacket Material Multicomp Pro 68Y7942
TRI RATED CABLE, 2.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 2.5Mm2, Orange, 1M; Jacket Material Multicomp Pro - 79Y4661 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Orange, 1M; Jacket Material Multicomp Pro
79Y4661
Tri Rated Wire, 2.5Mm2, Orange, 1M; Jacket Material Multicomp Pro 79Y4661
TRI RATED WIRE, 2.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7942 79Y4661
Product Name Tri Rated Cable, 2.5Mm2, Orange, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 2.5Mm2, Orange, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details