multicomp PRO Tri Rated Wire, 1.5Mm2, Orange, 1M; Jacket Material Multicomp Pro PP001258

Description
TRI RATED WIRE, 1.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Orange, 1M; Jacket Material Multicomp Pro - 79Y4660 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Orange, 1M; Jacket Material Multicomp Pro
79Y4660
Tri Rated Wire, 1.5Mm2, Orange, 1M; Jacket Material Multicomp Pro 79Y4660
TRI RATED WIRE, 1.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1.5Mm2, Orange, 100M; Jacket Material Multicomp Pro - 68Y7941 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Orange, 100M; Jacket Material Multicomp Pro
68Y7941
Tri Rated Cable, 1.5Mm2, Orange, 100M; Jacket Material Multicomp Pro 68Y7941
TRI RATED CABLE, 1.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4660
Product Name Tri Rated Wire, 1.5Mm2, Orange, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details