multicomp PRO Tri Rated Wire, 1Mm2, Orange, 1M; Jacket Material Multicomp Pro PP001257

Description
TRI RATED WIRE, 1MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Orange, 1M; Jacket Material Multicomp Pro - 79Y4659 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Orange, 1M; Jacket Material Multicomp Pro
79Y4659
Tri Rated Wire, 1Mm2, Orange, 1M; Jacket Material Multicomp Pro 79Y4659
TRI RATED WIRE, 1MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4659
Product Name Tri Rated Wire, 1Mm2, Orange, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details