multicomp PRO Tri Rated Cable, 0.75Mm2, Orange, 100M; Jacket Material Multicomp Pro PP001256

Description
TRI RATED CABLE, 0.75MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.75MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.75Mm2, Orange, 100M; Jacket Material Multicomp Pro - 68Y7939 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, Orange, 100M; Jacket Material Multicomp Pro
68Y7939
Tri Rated Cable, 0.75Mm2, Orange, 100M; Jacket Material Multicomp Pro 68Y7939
TRI RATED CABLE, 0.75MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, ORANGE, 100M; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7939
Product Name Tri Rated Cable, 0.75Mm2, Orange, 100M; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details