Tri Rated Wire, 0.5Mm2, Orange, 1M is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels, as well as internal connectors in rectifier equipment and motor starters. The wire conforms to multiple standards, including BS EN 50525-2-31, BS 6231 Type CK, UL Subj.758, and CSA C22.2 No. 210, ensuring reliability in various electrical environments. The wire features a Class 5 flexible copper conductor with PVC insulation rated for a maximum temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V for UL and CSA, and 300/500V, 450/750V for BS standards. The nominal overall diameter is approximately 2.7 mm, and it has a weight of 11 kg/km. This product is available in various colors, including orange, and can be purchased per meter or in reels of 100 m or 500 m, depending on the specific requirements.
TRI RATED WIRE, 0.5MM2, ORANGE, 1M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 79Y4657 |
| Product Name | Tri Rated Wire, 0.5Mm2, Orange, 1M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |