multicomp PRO Tri Rated Wire, 6Mm2, Light Blue, 1M; Jacket Material Multicomp Pro PP001254

Description
TRI RATED WIRE, 6MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 6MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 6Mm2, Light Blue, 1M; Jacket Material Multicomp Pro - 79Y4656 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 6Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
79Y4656
Tri Rated Wire, 6Mm2, Light Blue, 1M; Jacket Material Multicomp Pro 79Y4656
TRI RATED WIRE, 6MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 6MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4656
Product Name Tri Rated Wire, 6Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details