multicomp PRO Tri Rated Wire, 4Mm2, Light Blue, 1M; Jacket Material Multicomp Pro PP001253

Description
TRI RATED WIRE, 4MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Light Blue, 1M; Jacket Material Multicomp Pro - 79Y4655 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
79Y4655
Tri Rated Wire, 4Mm2, Light Blue, 1M; Jacket Material Multicomp Pro 79Y4655
TRI RATED WIRE, 4MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 4Mm2, Light Blue, 100M; Jacket Material Multicomp Pro - 68Y7936 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
68Y7936
Tri Rated Cable, 4Mm2, Light Blue, 100M; Jacket Material Multicomp Pro 68Y7936
TRI RATED CABLE, 4MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4655 68Y7936
Product Name Tri Rated Wire, 4Mm2, Light Blue, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 4Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details