multicomp PRO Tri Rated Wire, 1.5Mm2, Light Blue, 1M; Jacket Material Multicomp Pro PP001251

Description
TRI RATED WIRE, 1.5MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Light Blue, 1M; Jacket Material Multicomp Pro - 79Y4653 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
79Y4653
Tri Rated Wire, 1.5Mm2, Light Blue, 1M; Jacket Material Multicomp Pro 79Y4653
TRI RATED WIRE, 1.5MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 1.5Mm2, Light Blue, 100M; Jacket Material Multicomp Pro - 68Y7934 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
68Y7934
Tri Rated Cable, 1.5Mm2, Light Blue, 100M; Jacket Material Multicomp Pro 68Y7934
TRI RATED CABLE, 1.5MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4653
Product Name Tri Rated Wire, 1.5Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details