multicomp PRO Tri Rated Cable, 1Mm2, Light Blue, 100M; Jacket Material Multicomp Pro PP001250

Description
TRI RATED CABLE, 1MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 1MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 1Mm2, Light Blue, 100M; Jacket Material Multicomp Pro - 68Y7933 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
68Y7933
Tri Rated Cable, 1Mm2, Light Blue, 100M; Jacket Material Multicomp Pro 68Y7933
TRI RATED CABLE, 1MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

Supplier's Site
Tri Rated Wire, 1Mm2, Light Blue, 1M; Jacket Material Multicomp Pro - 79Y4652 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Light Blue, 1M; Jacket Material Multicomp Pro
79Y4652
Tri Rated Wire, 1Mm2, Light Blue, 1M; Jacket Material Multicomp Pro 79Y4652
TRI RATED WIRE, 1MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, LIGHT BLUE, 1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7933
Product Name Tri Rated Cable, 1Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details