multicomp PRO Tri Rated Wire, 0.75Mm2, Light Blue,1M; Jacket Material Multicomp Pro PP001249

Description
TRI RATED WIRE, 0.75MM2, LIGHT BLUE,1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.75MM2, LIGHT BLUE,1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.75Mm2, Light Blue,1M; Jacket Material Multicomp Pro - 79Y4651 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, Light Blue,1M; Jacket Material Multicomp Pro
79Y4651
Tri Rated Wire, 0.75Mm2, Light Blue,1M; Jacket Material Multicomp Pro 79Y4651
TRI RATED WIRE, 0.75MM2, LIGHT BLUE,1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, LIGHT BLUE,1M; Jacket Material:PVC; Jacket Colour:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 0.75Mm2, Light Blue, 100M; Jacket Material Multicomp Pro - 68Y7932 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, Light Blue, 100M; Jacket Material Multicomp Pro
68Y7932
Tri Rated Cable, 0.75Mm2, Light Blue, 100M; Jacket Material Multicomp Pro 68Y7932
TRI RATED CABLE, 0.75MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, LIGHT BLUE, 100M; Jacket Material:PVC; Jacket Color:Light Blue; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4651
Product Name Tri Rated Wire, 0.75Mm2, Light Blue,1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details