multicomp PRO Tri Rated Wire, 25Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro PP001247

Description
TRI RATED WIRE, 25MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 25MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 25Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro - 79Y4649 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 25Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
79Y4649
Tri Rated Wire, 25Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro 79Y4649
TRI RATED WIRE, 25MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; RoHS Compliant: Yes

TRI RATED WIRE, 25MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4649
Product Name Tri Rated Wire, 25Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details