multicomp PRO Tri Rated Cable, 16Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP001246

Description
TRI RATED CABLE, 16MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 16MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 16Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7929 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 16Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7929
Tri Rated Cable, 16Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7929
TRI RATED CABLE, 16MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 16MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7929
Product Name Tri Rated Cable, 16Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details