multicomp PRO Tri Rated Wire, 10Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro PP001245

Description
TRI RATED WIRE, 10MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 10MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 10Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro - 79Y4647 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 10Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
79Y4647
Tri Rated Wire, 10Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro 79Y4647
TRI RATED WIRE, 10MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; RoHS Compliant: Yes

TRI RATED WIRE, 10MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 10Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7928 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7928
Tri Rated Cable, 10Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7928
TRI RATED CABLE, 10MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4647 68Y7928
Product Name Tri Rated Wire, 10Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 10Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details