multicomp PRO Tri Rated Cable, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP001243

Description
TRI RATED CABLE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7926 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7926
Tri Rated Cable, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7926
TRI RATED CABLE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7926
Product Name Tri Rated Cable, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details