multicomp PRO Tri Rated Wire, 2.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro PP001242

Description
TRI RATED WIRE, 2.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro - 79Y4644 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
79Y4644
Tri Rated Wire, 2.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro 79Y4644
TRI RATED WIRE, 2.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7925 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7925
Tri Rated Cable, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7925
TRI RATED CABLE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4644 68Y7925
Product Name Tri Rated Wire, 2.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details