multicomp PRO Tri Rated Cable, 1.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP001241

Description
TRI RATED CABLE, 1.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 1.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 1.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7924 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7924
Tri Rated Cable, 1.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7924
TRI RATED CABLE, 1.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 1.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro - 79Y4643 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
79Y4643
Tri Rated Wire, 1.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro 79Y4643
TRI RATED WIRE, 1.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7924 79Y4643
Product Name Tri Rated Cable, 1.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 1.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details