Tri Rated Cable, 1Mm2, Grn/yel, 100M is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels, as well as internal connectors in rectifier equipment and motor starters. The cable complies with various standards including BS EN 50525-2-31, BS 6231 Type CK, UL Subj.758, and CSA C22.2 No. 210. The cable features a Class 5 flexible copper conductor and is insulated with PVC Type TI3. It has a voltage rating of 450/750V for UL and CSA, and 600/1000V for BS 6231. The maximum operating temperature is +105°C for UL and CSA, and +90°C for BS 6231. The cable is available in a green/yellow color and comes in a reel length of 100 meters. The nominal overall diameter and weight are consistent with standard specifications for this type of wire.
TRI RATED WIRE, 1MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; VoltageRoHS Compliant: Yes
TRI RATED CABLE, 1MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 79Y4642 | 68Y7923 |
| Product Name | Tri Rated Wire, 1Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro | Tri Rated Cable, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |