Tri Rated Wire, 0.75mm², Green/Yellow, 1M, is a flexible PVC equipment wire suitable for high-temperature applications. It is designed for use in switch control, relay, and instrumentation panels, as well as internal connectors in rectifier equipment and motor starters. The wire complies with multiple standards, including BS EN 50525-2-31, BS 6231 Type CK, UL Subj. 758, and CSA C22.2 No. 210, ensuring reliability in various electrical applications. The wire features a Class 5 flexible copper conductor with PVC insulation rated for a maximum temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V and a minimum bending radius of 6 times the overall diameter. The nominal overall diameter is approximately 2.85mm, and it weighs around 15 kg/km. This product is RoHS compliant and is available in various lengths, including per meter options.
TRI RATED WIRE, 0.75MM2, GRN/YELLOW,1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 79Y4641 |
| Product Name | Tri Rated Wire, 0.75Mm2, Grn/yellow,1M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |