multicomp PRO Tri Rated Wire, 0.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro PP001238

Description
TRI RATED WIRE, 0.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro - 79Y4640 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
79Y4640
Tri Rated Wire, 0.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro 79Y4640
TRI RATED WIRE, 0.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, GRN/YELLOW, 1M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 0.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 68Y7921 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
68Y7921
Tri Rated Cable, 0.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 68Y7921
TRI RATED CABLE, 0.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 0.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4640
Product Name Tri Rated Wire, 0.5Mm2, Grn/yellow, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details