multicomp PRO Tri Rated Wire, 25Mm2, Grey, 1M; Jacket Material Multicomp Pro PP001237

Description
TRI RATED WIRE, 25MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 25MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 25Mm2, Grey, 1M; Jacket Material Multicomp Pro - 79Y4639 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 25Mm2, Grey, 1M; Jacket Material Multicomp Pro
79Y4639
Tri Rated Wire, 25Mm2, Grey, 1M; Jacket Material Multicomp Pro 79Y4639
TRI RATED WIRE, 25MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 25MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4639
Product Name Tri Rated Wire, 25Mm2, Grey, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details