multicomp PRO Tri Rated Wire, 10Mm2, Grey, 1M; Jacket Material Multicomp Pro PP001235

Description
TRI RATED WIRE, 10MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 10MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 10Mm2, Grey, 1M; Jacket Material Multicomp Pro - 79Y4637 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 10Mm2, Grey, 1M; Jacket Material Multicomp Pro
79Y4637
Tri Rated Wire, 10Mm2, Grey, 1M; Jacket Material Multicomp Pro 79Y4637
TRI RATED WIRE, 10MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 10MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 10Mm2, Grey, 100M; Jacket Material Multicomp Pro - 68Y7918 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, Grey, 100M; Jacket Material Multicomp Pro
68Y7918
Tri Rated Cable, 10Mm2, Grey, 100M; Jacket Material Multicomp Pro 68Y7918
TRI RATED CABLE, 10MM2, GREY, 100M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, GREY, 100M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4637
Product Name Tri Rated Wire, 10Mm2, Grey, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details